Seastrom Manufacturing Co., Inc. Concave Type Expansion Plugs

Description
Concave Expansion Plugs, Dome Expansion Plugs, Welch Style Expansion Plugs, Core Plugs Concave expansion plugs are used to plug or seal a shallower depth existing hole than the tapered cup style. Use our Quick Search below to source aluminum, brass, steel (cold rolled steel), stainless steel and stainless steel 301-304 concave expansion plugs from our wide selection of options. Available Materials: Brass concave expansion plug, aluminum concave expansion plug, steel (cold rolled steel) concave expansion plug, stainless steel concave expansion plug, stainless steel 301-304 concave expansion plug Available Finishes: Anodized concave expansion plug, black oxide coated concave expansion plug, chem film coated concave expansion plug, passivated concave expansion plug, cadmium plated concave expansion plug, nickel plated concave expansion plug, zinc plated concave expansion plug, tin plated concave expansion plug (other finishes also available)
Description
Concave Expansion Plugs, Dome Expansion Plugs, Welch Style Expansion Plugs, Core Plugs Concave expansion plugs are used to plug or seal a shallower depth existing hole than the tapered cup style. Use our Quick Search below to source aluminum, brass, steel (cold rolled steel), stainless steel and stainless steel 301-304 concave expansion plugs from our wide selection of options. Available Materials: Brass concave expansion plug, aluminum concave expansion plug, steel (cold rolled steel) concave expansion plug, stainless steel concave expansion plug, stainless steel 301-304 concave expansion plug Available Finishes: Anodized concave expansion plug, black oxide coated concave expansion plug, chem film coated concave expansion plug, passivated concave expansion plug, cadmium plated concave expansion plug, nickel plated concave expansion plug, zinc plated concave expansion plug, tin plated concave expansion plug (other finishes also available)

Suppliers

Company
Product
Description
Supplier Links
Concave Type Expansion Plugs -  - Seastrom Manufacturing Co., Inc.
Twin Falls, ID, USA
Concave Type Expansion Plugs
Concave Type Expansion Plugs
Concave Expansion Plugs, Dome Expansion Plugs, Welch Style Expansion Plugs, Core Plugs Concave expansion plugs are used to plug or seal a shallower depth existing hole than the tapered cup style. Use our Quick Search below to source aluminum, brass, steel (cold rolled steel), stainless steel and stainless steel 301-304 concave expansion plugs from our wide selection of options. Available Materials: Brass concave expansion plug, aluminum concave expansion plug, steel (cold rolled steel) concave expansion plug, stainless steel concave expansion plug, stainless steel 301-304 concave expansion plug Available Finishes: Anodized concave expansion plug, black oxide coated concave expansion plug, chem film coated concave expansion plug, passivated concave expansion plug, cadmium plated concave expansion plug, nickel plated concave expansion plug, zinc plated concave expansion plug, tin plated concave expansion plug (other finishes also available)

Concave Expansion Plugs, Dome Expansion Plugs, Welch Style Expansion Plugs, Core Plugs

  • Concave expansion plugs are used to plug or seal a shallower depth existing hole than the tapered cup style.
  • Use our Quick Search below to source aluminum, brass, steel (cold rolled steel), stainless steel and stainless steel 301-304 concave expansion plugs from our wide selection of options.
  • Available Materials: Brass concave expansion plug, aluminum concave expansion plug, steel (cold rolled steel) concave expansion plug, stainless steel concave expansion plug, stainless steel 301-304 concave expansion plug
  • Available Finishes: Anodized concave expansion plug, black oxide coated concave expansion plug, chem film coated concave expansion plug, passivated concave expansion plug, cadmium plated concave expansion plug, nickel plated concave expansion plug, zinc plated concave expansion plug, tin plated concave expansion plug (other finishes also available)
Supplier's Site

Technical Specifications

  Seastrom Manufacturing Co., Inc.
Product Category Plugs, Stoppers, and Inserts
Product Name Concave Type Expansion Plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigotend 36
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Plugs for Oval Tubes with Flat Top - OV5030MF - MOCAP LLC
Specs
Overall Length 0.4528 inch (11.5 mm)
Material Polyethylene (PE)
View Details