Sealevel Systems, Inc. Configurable Relio R3 Industrial 3U Rackmount Computer R3-Config

Description
The Relio R3 is a solid-state 3U rackmount computer designed for applications requiring high reliability, maximum I/O expansion, scalable processing and a long product life cycle. Building on the advantages of COM Express architecture, the R3 features an Intel Atom® N2800 1.8GHz dual-core processor with 4GB RAM. The system requires low power consumption while operating fanless over a wide operating temperature range of 0-50C. Standard features include dual Gigabit Ethernet, four SeaLATCH locking USB 2.0 ports, three serial ports, DisplayPort video and audio interfaces. The system includes a 7” LCD touchscreen on the front panel for a convenient operator interface. With a total of 18 SeaRAQ™ I/O expansion slots, the R3 offers unprecedented expansion capabilities supporting a variety of real-world analog I/O configurations such as A/D inputs, 4-20mA outputs, 0-20mA inputs, thermocouples and RTD inputs. Optically isolated inputs, relay outputs and additional serial interfaces are also available. The system offers one PCI Express slot compatible with any half-length PCIe x1 board. The Relio R3 operates from your choice of 2.5″ SATA solid-state disk (SSD) that can be integrated and preloaded with Microsoft Windows or Linux 32-bit operating systems. Operating from solid-state disk, the system is perfect for industrial and commercial rackmount environments including process control, test & measurement and HMI applications. Extended temperature range and other options are available. If you have application specific requirements, call today to discuss a Sealevel custom COM Express solution.
Description
The Relio R3 is a solid-state 3U rackmount computer designed for applications requiring high reliability, maximum I/O expansion, scalable processing and a long product life cycle. Building on the advantages of COM Express architecture, the R3 features an Intel Atom® N2800 1.8GHz dual-core processor with 4GB RAM. The system requires low power consumption while operating fanless over a wide operating temperature range of 0-50C. Standard features include dual Gigabit Ethernet, four SeaLATCH locking USB 2.0 ports, three serial ports, DisplayPort video and audio interfaces. The system includes a 7” LCD touchscreen on the front panel for a convenient operator interface. With a total of 18 SeaRAQ™ I/O expansion slots, the R3 offers unprecedented expansion capabilities supporting a variety of real-world analog I/O configurations such as A/D inputs, 4-20mA outputs, 0-20mA inputs, thermocouples and RTD inputs. Optically isolated inputs, relay outputs and additional serial interfaces are also available. The system offers one PCI Express slot compatible with any half-length PCIe x1 board. The Relio R3 operates from your choice of 2.5″ SATA solid-state disk (SSD) that can be integrated and preloaded with Microsoft Windows or Linux 32-bit operating systems. Operating from solid-state disk, the system is perfect for industrial and commercial rackmount environments including process control, test & measurement and HMI applications. Extended temperature range and other options are available. If you have application specific requirements, call today to discuss a Sealevel custom COM Express solution.

Suppliers

Company
Product
Description
Supplier Links
Configurable Relio R3 Industrial 3U Rackmount Computer - R3-Config - Sealevel Systems, Inc.
Liberty, SC, USA
Configurable Relio R3 Industrial 3U Rackmount Computer
R3-Config
Configurable Relio R3 Industrial 3U Rackmount Computer R3-Config
The Relio R3 is a solid-state 3U rackmount computer designed for applications requiring high reliability, maximum I/O expansion, scalable processing and a long product life cycle. Building on the advantages of COM Express architecture, the R3 features an Intel Atom® N2800 1.8GHz dual-core processor with 4GB RAM. The system requires low power consumption while operating fanless over a wide operating temperature range of 0-50C. Standard features include dual Gigabit Ethernet, four SeaLATCH locking USB 2.0 ports, three serial ports, DisplayPort video and audio interfaces. The system includes a 7” LCD touchscreen on the front panel for a convenient operator interface. With a total of 18 SeaRAQ™ I/O expansion slots, the R3 offers unprecedented expansion capabilities supporting a variety of real-world analog I/O configurations such as A/D inputs, 4-20mA outputs, 0-20mA inputs, thermocouples and RTD inputs. Optically isolated inputs, relay outputs and additional serial interfaces are also available. The system offers one PCI Express slot compatible with any half-length PCIe x1 board. The Relio R3 operates from your choice of 2.5″ SATA solid-state disk (SSD) that can be integrated and preloaded with Microsoft Windows or Linux 32-bit operating systems. Operating from solid-state disk, the system is perfect for industrial and commercial rackmount environments including process control, test & measurement and HMI applications. Extended temperature range and other options are available. If you have application specific requirements, call today to discuss a Sealevel custom COM Express solution.

The Relio R3 is a solid-state 3U rackmount computer designed for applications requiring high reliability, maximum I/O expansion, scalable processing and a long product life cycle.

Building on the advantages of COM Express architecture, the R3 features an Intel Atom® N2800 1.8GHz dual-core processor with 4GB RAM. The system requires low power consumption while operating fanless over a wide operating temperature range of 0-50C. Standard features include dual Gigabit Ethernet, four SeaLATCH locking USB 2.0 ports, three serial ports, DisplayPort video and audio interfaces. The system includes a 7” LCD touchscreen on the front panel for a convenient operator interface.

With a total of 18 SeaRAQ™ I/O expansion slots, the R3 offers unprecedented expansion capabilities supporting a variety of real-world analog I/O configurations such as A/D inputs, 4-20mA outputs, 0-20mA inputs, thermocouples and RTD inputs. Optically isolated inputs, relay outputs and additional serial interfaces are also available. The system offers one PCI Express slot compatible with any half-length PCIe x1 board.

The Relio R3 operates from your choice of 2.5″ SATA solid-state disk (SSD) that can be integrated and preloaded with Microsoft Windows or Linux 32-bit operating systems. Operating from solid-state disk, the system is perfect for industrial and commercial rackmount environments including process control, test & measurement and HMI applications.

Extended temperature range and other options are available. If you have application specific requirements, call today to discuss a Sealevel custom COM Express solution.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computers
Product Number R3-Config
Product Name Configurable Relio R3 Industrial 3U Rackmount Computer
Computer Type Rack
Operating System Microsoft®; Linux
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products