Sealevel Systems, Inc. Single Point Discrete 24V DC Output Module OB5S

Description
The OB5S provides a discrete output, 60VDC, 3A, 5V Logic, with LED and a 4A fuse.
Description
The OB5S provides a discrete output, 60VDC, 3A, 5V Logic, with LED and a 4A fuse.

Suppliers

Company
Product
Description
Supplier Links
Single Point Discrete 24V DC Output Module - OB5S - Sealevel Systems, Inc.
Liberty, SC, USA
Single Point Discrete 24V DC Output Module
OB5S
Single Point Discrete 24V DC Output Module OB5S
The OB5S provides a discrete output, 60VDC, 3A, 5V Logic, with LED and a 4A fuse.

The OB5S provides a discrete output, 60VDC, 3A, 5V Logic, with LED and a 4A fuse.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number OB5S
Product Name Single Point Discrete 24V DC Output Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details