Sealevel Systems, Inc. 400 MHz ARM9 C1D2/ATEX Zone 2 Touchscreen Computer with 128MB SDRAM, 8.4″ TFT LCD H95101-8R

Description
The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas. The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display, and resistive touchscreen to create a flat panel computer perfect for a wide variety of HMI and control applications. The system provides intuitive operator input using a resistive touchscreen interface that is perfect for a wide variety of industrial applications and environments. For increased durability, the touchscreen features a glass surface that is waterproof, abrasion/scratch resistant, and impervious to flames, chemicals, solvents and stylus use. Featuring an industrial, LED backlight that gives the LCD extended life over CCFT-backlit models, the system offers an amazing -40° to +60°C operating temperature range with no heaters or cooling fans required. Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes Ethernet, serial, USB, and digital interfaces. The system is powered from your 9-30VDC source or select from a variety of Sealevel power supply options. The HazPAC R9-8.4 is intended for panel mount applications and provides an aluminum front bezel that maintains NEMA 4/IP65 protection from sprayed liquids. The system carries the ETL electrical safety mark and is tested and certified for use in hazardous locations classified as Class 1, Division 2 (Groups A, B, C, D T5). Additionally, the system is certified in accordance with European ATEX directive and IECEx scheme requirements for use in Zone 2 classified areas. Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D, and D/A. The HazPAC R9-8.4 connects to SeaI/O modules via the RS-485 expansion port and communicates using Modbus RTU. Microsoft Windows CE 6.0 R3 and low-level hardware drivers for system I/O are factory installed to provide the fastest time to market. Additionally, the HazPAC R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for easily interfacing the system’s I/O.
Description
The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas. The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display, and resistive touchscreen to create a flat panel computer perfect for a wide variety of HMI and control applications. The system provides intuitive operator input using a resistive touchscreen interface that is perfect for a wide variety of industrial applications and environments. For increased durability, the touchscreen features a glass surface that is waterproof, abrasion/scratch resistant, and impervious to flames, chemicals, solvents and stylus use. Featuring an industrial, LED backlight that gives the LCD extended life over CCFT-backlit models, the system offers an amazing -40° to +60°C operating temperature range with no heaters or cooling fans required. Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes Ethernet, serial, USB, and digital interfaces. The system is powered from your 9-30VDC source or select from a variety of Sealevel power supply options. The HazPAC R9-8.4 is intended for panel mount applications and provides an aluminum front bezel that maintains NEMA 4/IP65 protection from sprayed liquids. The system carries the ETL electrical safety mark and is tested and certified for use in hazardous locations classified as Class 1, Division 2 (Groups A, B, C, D T5). Additionally, the system is certified in accordance with European ATEX directive and IECEx scheme requirements for use in Zone 2 classified areas. Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D, and D/A. The HazPAC R9-8.4 connects to SeaI/O modules via the RS-485 expansion port and communicates using Modbus RTU. Microsoft Windows CE 6.0 R3 and low-level hardware drivers for system I/O are factory installed to provide the fastest time to market. Additionally, the HazPAC R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for easily interfacing the system’s I/O.

Suppliers

Company
Product
Description
Supplier Links
400 MHz ARM9 C1D2/ATEX Zone 2 Touchscreen Computer with 128MB SDRAM, 8.4″ TFT LCD - H95101-8R - Sealevel Systems, Inc.
Liberty, SC, USA
400 MHz ARM9 C1D2/ATEX Zone 2 Touchscreen Computer with 128MB SDRAM, 8.4″ TFT LCD
H95101-8R
400 MHz ARM9 C1D2/ATEX Zone 2 Touchscreen Computer with 128MB SDRAM, 8.4″ TFT LCD H95101-8R
The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas. The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display, and resistive touchscreen to create a flat panel computer perfect for a wide variety of HMI and control applications. The system provides intuitive operator input using a resistive touchscreen interface that is perfect for a wide variety of industrial applications and environments. For increased durability, the touchscreen features a glass surface that is waterproof, abrasion/scratch resistant, and impervious to flames, chemicals, solvents and stylus use. Featuring an industrial, LED backlight that gives the LCD extended life over CCFT-backlit models, the system offers an amazing -40° to +60°C operating temperature range with no heaters or cooling fans required. Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes Ethernet, serial, USB, and digital interfaces. The system is powered from your 9-30VDC source or select from a variety of Sealevel power supply options. The HazPAC R9-8.4 is intended for panel mount applications and provides an aluminum front bezel that maintains NEMA 4/IP65 protection from sprayed liquids. The system carries the ETL electrical safety mark and is tested and certified for use in hazardous locations classified as Class 1, Division 2 (Groups A, B, C, D T5). Additionally, the system is certified in accordance with European ATEX directive and IECEx scheme requirements for use in Zone 2 classified areas. Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D, and D/A. The HazPAC R9-8.4 connects to SeaI/O modules via the RS-485 expansion port and communicates using Modbus RTU. Microsoft Windows CE 6.0 R3 and low-level hardware drivers for system I/O are factory installed to provide the fastest time to market. Additionally, the HazPAC R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for easily interfacing the system’s I/O.

The HazPAC® R9-8.4 is a Class I, Division 2; ATEX Zone 2 touchscreen computer for hazardous areas.

The HazPAC R9-8.4 combines a powerful RISC-based computer, bright, 8.4″ widescreen LCD display, and resistive touchscreen to create a flat panel computer perfect for a wide variety of HMI and control applications. The system provides intuitive operator input using a resistive touchscreen interface that is perfect for a wide variety of industrial applications and environments.

For increased durability, the touchscreen features a glass surface that is waterproof, abrasion/scratch resistant, and impervious to flames, chemicals, solvents and stylus use. Featuring an industrial, LED backlight that gives the LCD extended life over CCFT-backlit models, the system offers an amazing -40° to +60°C operating temperature range with no heaters or cooling fans required.

Powered by a 400 MHz ARM9 microprocessor, the system includes 128 MB RAM and 256 MB Flash memory for maximum performance in embedded systems. Standard I/O includes Ethernet, serial, USB, and digital interfaces. The system is powered from your 9-30VDC source or select from a variety of Sealevel power supply options.

The HazPAC R9-8.4 is intended for panel mount applications and provides an aluminum front bezel that maintains NEMA 4/IP65 protection from sprayed liquids. The system carries the ETL electrical safety mark and is tested and certified for use in hazardous locations classified as Class 1, Division 2 (Groups A, B, C, D T5). Additionally, the system is certified in accordance with European ATEX directive and IECEx scheme requirements for use in Zone 2 classified areas.

Local or remote I/O expansion is available using Sealevel SeaI/O modules. Choose from a variety of I/O configurations including optically isolated inputs, Reed and Form C relay outputs, TTL interfaces, A/D, and D/A. The HazPAC R9-8.4 connects to SeaI/O modules via the RS-485 expansion port and communicates using Modbus RTU.

Microsoft Windows CE 6.0 R3 and low-level hardware drivers for system I/O are factory installed to provide the fastest time to market. Additionally, the HazPAC R9 software package is equipped with the Sealevel Talos I/O framework, which offers a high-level object-oriented .NET Compact Framework (CF) device interface. This interface provides an I/O point abstraction layer with built-in support for easily interfacing the system’s I/O.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Computers
Product Number H95101-8R
Product Name 400 MHz ARM9 C1D2/ATEX Zone 2 Touchscreen Computer with 128MB SDRAM, 8.4″ TFT LCD
Display Size 8.4 inch (213.36 mm)
Operating System Microsoft®
Processor Atmel ARM9
Speed 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 320 Intel N-Series Low Profile Industrial Edge Gateway with Quad LAN - HX320 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® N250 Intel® N355
Speed 3800 to 3900 MHz
Main Memory 16.00 GB
View Details
Smart Device Manager -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Computer Type Tablet
Operating System Microsoft®
Processor Intel 386 Family
View Details