Sealevel Systems, Inc. 1-Wire Temperature Sensor (DS18B20), Waterproof/Stainless Probe, 6P4C (RJ11) Connector, 3m Length CA651

Description
The CA651 is a reliable, yet inexpensive digital 1-Wire temperature sensor for expanding your SeaConnect monitoring application. The stainless probe integrates the popular and dependable Maxim DS18B20 integrated temperature sensor. The digital sensor provides ±0.5C accuracy over a wide -55 to +85C (-67 to +185F) operating temperature range and requires no calibration . The stainless steel probe (30 x 6 mm) is waterproof and suitable for wet, non-corrosive environments . The 4-conductor flat cable is 3 meters, or approximately 9.8′ in length, with a black PVC jacket . To simplify installation, the cable terminates in a 6P4C (RJ11-style) connector. No need to worry about confusing wiring diagrams; simply plug it in and start monitoring in minutes . Up to 10 sensors are supported on a single SeaConnect 1-Wire port. Sealevel offers a variety of interface cables and accessories to simplify your 1-Wire temperature monitoring application. Or, you can use standard 6P4C (RJ11) telephone cables and accessories to quickly expand your Sealevel 1-Wire network. Important: Do not connect the sensor to telephone systems. The CA651 is not compatible with home or office telephone systems.
Description
The CA651 is a reliable, yet inexpensive digital 1-Wire temperature sensor for expanding your SeaConnect monitoring application. The stainless probe integrates the popular and dependable Maxim DS18B20 integrated temperature sensor. The digital sensor provides ±0.5C accuracy over a wide -55 to +85C (-67 to +185F) operating temperature range and requires no calibration . The stainless steel probe (30 x 6 mm) is waterproof and suitable for wet, non-corrosive environments . The 4-conductor flat cable is 3 meters, or approximately 9.8′ in length, with a black PVC jacket . To simplify installation, the cable terminates in a 6P4C (RJ11-style) connector. No need to worry about confusing wiring diagrams; simply plug it in and start monitoring in minutes . Up to 10 sensors are supported on a single SeaConnect 1-Wire port. Sealevel offers a variety of interface cables and accessories to simplify your 1-Wire temperature monitoring application. Or, you can use standard 6P4C (RJ11) telephone cables and accessories to quickly expand your Sealevel 1-Wire network. Important: Do not connect the sensor to telephone systems. The CA651 is not compatible with home or office telephone systems.

Suppliers

Company
Product
Description
Supplier Links
1-Wire Temperature Sensor (DS18B20), Waterproof/Stainless Probe, 6P4C (RJ11) Connector, 3m Length - CA651 - Sealevel Systems, Inc.
Liberty, SC, USA
1-Wire Temperature Sensor (DS18B20), Waterproof/Stainless Probe, 6P4C (RJ11) Connector, 3m Length
CA651
1-Wire Temperature Sensor (DS18B20), Waterproof/Stainless Probe, 6P4C (RJ11) Connector, 3m Length CA651
The CA651 is a reliable, yet inexpensive digital 1-Wire temperature sensor for expanding your SeaConnect monitoring application. The stainless probe integrates the popular and dependable Maxim DS18B20 integrated temperature sensor. The digital sensor provides ±0.5C accuracy over a wide -55 to +85C (-67 to +185F) operating temperature range and requires no calibration . The stainless steel probe (30 x 6 mm) is waterproof and suitable for wet, non-corrosive environments . The 4-conductor flat cable is 3 meters, or approximately 9.8′ in length, with a black PVC jacket . To simplify installation, the cable terminates in a 6P4C (RJ11-style) connector. No need to worry about confusing wiring diagrams; simply plug it in and start monitoring in minutes . Up to 10 sensors are supported on a single SeaConnect 1-Wire port. Sealevel offers a variety of interface cables and accessories to simplify your 1-Wire temperature monitoring application. Or, you can use standard 6P4C (RJ11) telephone cables and accessories to quickly expand your Sealevel 1-Wire network. Important: Do not connect the sensor to telephone systems. The CA651 is not compatible with home or office telephone systems.

The CA651 is a reliable, yet inexpensive digital 1-Wire temperature sensor for expanding your SeaConnect monitoring application. The stainless probe integrates the popular and dependable Maxim DS18B20 integrated temperature sensor. The digital sensor provides ±0.5C accuracy over a wide -55 to +85C (-67 to +185F) operating temperature range and requires no calibration . The stainless steel probe (30 x 6 mm) is waterproof and suitable for wet, non-corrosive environments . The 4-conductor flat cable is 3 meters, or approximately 9.8′ in length, with a black PVC jacket . To simplify installation, the cable terminates in a 6P4C (RJ11-style) connector. No need to worry about confusing wiring diagrams; simply plug it in and start monitoring in minutes . Up to 10 sensors are supported on a single SeaConnect 1-Wire port. Sealevel offers a variety of interface cables and accessories to simplify your 1-Wire temperature monitoring application. Or, you can use standard 6P4C (RJ11) telephone cables and accessories to quickly expand your Sealevel 1-Wire network. Important: Do not connect the sensor to telephone systems. The CA651 is not compatible with home or office telephone systems.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Temperature Probes
Product Number CA651
Product Name 1-Wire Temperature Sensor (DS18B20), Waterproof/Stainless Probe, 6P4C (RJ11) Connector, 3m Length
Sensed Temperature -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Resistance Temperature Detectors Weatherproof Head with Flexible STST Armor - RTD/Style 65 - United Electric Controls Company
Specs
Sensed Temperature -50 to 1450 F (-45.56 to 788 C)
Basic Element Used RTD
Probe Configuration Straight Probe
View Details
Non-Intrusive Tri-Clamp RTD -  - Pyromation
Specs
Sensed Temperature -40 to 399 F (-40 to 204 C)
Application Options Designed Specifically for Sanitary Applications; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Basic Element Used RTD
View Details
Temperature Probe, Digital Pocket, -58° To 571° F - 312-606 - Petersen Products Co.
Specs
Sensed Temperature -58 to 571 F (-50 to 299 C)
Diameter or Width Range 0.1540 inch (3.91 mm)
Sensitive Length 4.75 inch (121 mm)
View Details