Sealevel Systems, Inc. DVI-D Male to HDMI Male Video Adapter Cable, 10 foot Length CA590

Description
Convert DVI-D signals to HDMI with the CA590 video adapter cable. The cable allows you to connect a DVI-D input/output to an HDMI input/output. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with an HDMI input. The 10-foot cable includes ferrites to minimize electrical noise. The CA590 supports resolutions up to 1080p.
Description
Convert DVI-D signals to HDMI with the CA590 video adapter cable. The cable allows you to connect a DVI-D input/output to an HDMI input/output. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with an HDMI input. The 10-foot cable includes ferrites to minimize electrical noise. The CA590 supports resolutions up to 1080p.

Suppliers

Company
Product
Description
Supplier Links
DVI-D Male to HDMI Male Video Adapter Cable, 10 foot Length - CA590 - Sealevel Systems, Inc.
Liberty, SC, USA
DVI-D Male to HDMI Male Video Adapter Cable, 10 foot Length
CA590
DVI-D Male to HDMI Male Video Adapter Cable, 10 foot Length CA590
Convert DVI-D signals to HDMI with the CA590 video adapter cable. The cable allows you to connect a DVI-D input/output to an HDMI input/output. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with an HDMI input. The 10-foot cable includes ferrites to minimize electrical noise. The CA590 supports resolutions up to 1080p.

Convert DVI-D signals to HDMI with the CA590 video adapter cable. The cable allows you to connect a DVI-D input/output to an HDMI input/output. This makes it ideal to connect a computer with a DVI-D output to a monitor or display with an HDMI input. The 10-foot cable includes ferrites to minimize electrical noise. The CA590 supports resolutions up to 1080p.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category DVI Cables
Product Number CA590
Product Name DVI-D Male to HDMI Male Video Adapter Cable, 10 foot Length
Connector Type DVI-D
Unlock Full Specs
to access all available technical data

Similar Products

HDMI 1.4b, HDMI A Male to HDMI A Male, Black color, 24/24/24AWG, 30FT Length - 1721017-30 - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 30 ft (91.44 dm)
Connector Type HDMI A Male
View Details
4 suppliers
DisplayPort Cables - 1863049 - RS Components, Ltd.
Specs
Connector Type Mini displayport
Gender Male-Male
Cable Length 6.56 ft (20 dm)
View Details
Digital Video Interface Cable - DVI1226 - PIC Wire & Cable
Specs
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details