Sealcon LLC Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/4" SR-07-NY

Description
Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/4 Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet
Description
Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/4 Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/4
Chanhassen, MN, United States
Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/4"
24653
Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/4" 24653
Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/4 Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to most chemicals and solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 1/4
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24653
Product Name Sealcon SR-07-NY Liquid Tight Nylon Strain Relief Seal Ring, 1/4"
Material

Plastic

Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 205402-5 - TE Connectivity
Specs
Material Flurosilicone
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822260 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074552 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details