Sealcon LLC Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/2" NN-13-BK

Description
Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote
Description
Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/2
Chanhassen, MN, United States
Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/2"
24641
Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/2" 24641
Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2 Lock Nut Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to most chemicals and solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 1/2
  • Lock Nut
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24641
Product Name Sealcon NN-13-BK Liquid Tight Nylon Strain Relief Lock Nut, 1/2"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Normal Profile Conduit POLYFLEX® - 1200224 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.839 inch (21.3 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825300 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.85 inch (47 mm)
View Details
Connector Strain Relief - 5088450-9 - TE Connectivity
Specs
Material PVC
Length 1.82 inch (46.22 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details