Sealcon LLC Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1" CD29NA-BK

Description
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1 Mounting Hole Size: 1.35 Cable Min: .71 Cable Max: .98 Dome Nut Style Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote
Description
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1 Mounting Hole Size: 1.35 Cable Min: .71 Cable Max: .98 Dome Nut Style Temp rating: 212°F (100°C) to -40°F (-40°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1
Chanhassen, MN, United States
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1"
24606
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1" 24606
Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to most chemicals and solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size strain relief that fits your cable Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1 Mounting Hole Size: 1.35 Cable Min: .71 Cable Max: .98 Dome Nut Style Temp rating: 212°F (100°C) to -40°F (-40°C)
  • Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to most chemicals and solvents
  • Flex nut style prevents cable kinking
  • Easy installation: push cable through strain relief and tighten dome nut
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, car washes, hot tubs, instrumentation, underground for direct burial and underwater to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 1
  • Mounting Hole Size: 1.35
  • Cable Min: .71
  • Cable Max: .98
  • Dome Nut Style
  • Temp rating: 212°F (100°C) to -40°F (-40°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24606
Product Name Sealcon CD29NA-BK Liquid Tight Nylon Strain Relief Dome Nut, 1"
Material Polyamide / Nylon®;

Nylon

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 8 to 15 mm; Nickel-PlatedBrass; Neoprene; PG 16; IP68; 43 mm - 70074389 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 14.500 inch (368 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Connector Strain Relief - 5745653-4 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details