Sealcon LLC Sealcon CD21NA-BR Brass Strain Relief Dome Nut, 3/4" CD21NA-BR

Description
Sealcon CD21NA-BR Brass Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4" Mounting hold Size: 1.05" Cable Min: .51" Cable Max: .71" Dome Nut
Request a Quote Datasheet
Description
Sealcon CD21NA-BR Brass Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4" Mounting hold Size: 1.05" Cable Min: .51" Cable Max: .71" Dome Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon CD21NA-BR Brass Strain Relief Dome Nut, 3/4
Chanhassen, MN, United States
Sealcon CD21NA-BR Brass Strain Relief Dome Nut, 3/4"
24704
Sealcon CD21NA-BR Brass Strain Relief Dome Nut, 3/4" 24704
Sealcon CD21NA-BR Brass Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 3/4" Mounting hold Size: 1.05" Cable Min: .51" Cable Max: .71" Dome Nut
  • Sealcon CD21NA-BR Brass Strain Relief Dome Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil
  • Easy installation: push cable through strain relief and tighten dome nut
  • Flex nut style prevents cable kinking and chafing
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 3/4"
  • Mounting hold Size: 1.05"
  • Cable Min: .51"
  • Cable Max: .71"
  • Dome Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24704
Product Name Sealcon CD21NA-BR Brass Strain Relief Dome Nut, 3/4"
Material

Metal

Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074621 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825180 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Connector Strain Relief - 5745175-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details