Sealcon LLC Sealcon CD13NA-BR Brass Strain Relief Dome Nut, 1/2" CD13NA-BR

Description
Sealcon CD13NA-BR Brass Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2 Mounting hold Size: .83 Cable Min: .24 Cable Max: .47 Dome Nut
Request a Quote Datasheet
Description
Sealcon CD13NA-BR Brass Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2 Mounting hold Size: .83 Cable Min: .24 Cable Max: .47 Dome Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealcon CD13NA-BR Brass Strain Relief Dome Nut, 1/2
Chanhassen, MN, United States
Sealcon CD13NA-BR Brass Strain Relief Dome Nut, 1/2"
24702
Sealcon CD13NA-BR Brass Strain Relief Dome Nut, 1/2" 24702
Sealcon CD13NA-BR Brass Strain Relief Dome Nut Category: Strain Reliefs Manufacturer: Sealcon Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil Easy installation: push cable through strain relief and tighten dome nut Flex nut style prevents cable kinking and chafing Use minimum size strain relief that fits your cable Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft. Concentric O-ring groove in NEMA application with knockouts Seal ring guarantees NEMA 4x and 6 specifications (IP68) IP69K splash proof rating Use with service cord Thread Size NPT: 1/2 Mounting hold Size: .83 Cable Min: .24 Cable Max: .47 Dome Nut
  • Sealcon CD13NA-BR Brass Strain Relief Dome Nut
  • Category: Strain Reliefs
  • Manufacturer: Sealcon
  • Resistant to saltwater, most acids, alcohol, esters, ketones, ether, gasoline, mineral oil, animal oil and vegetable oil
  • Easy installation: push cable through strain relief and tighten dome nut
  • Flex nut style prevents cable kinking and chafing
  • Use minimum size strain relief that fits your cable
  • Ideal for control cabinets, marine applications, car washes, hot tubs, instrumentation, underground for direct burial and submersed up to 300 ft.
  • Concentric O-ring groove in NEMA application with knockouts
  • Seal ring guarantees NEMA 4x and 6 specifications (IP68)
  • IP69K splash proof rating
  • Use with service cord
  • Thread Size NPT: 1/2
  • Mounting hold Size: .83
  • Cable Min: .24
  • Cable Max: .47
  • Dome Nut
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Strain Reliefs
Product Number 24702
Product Name Sealcon CD13NA-BR Brass Strain Relief Dome Nut, 1/2"
Material

Metal

Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 4 to 6.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/7 - 70074635 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820700 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 1.142 to 1.378 inch (29 to 35 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details