Seal Science, Inc. Circular Flat Washers

Description
SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries. Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance. SSI provides materials that meet the material properties of MIL-DTL-83528
Datasheet
Description
SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries. Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance. SSI provides materials that meet the material properties of MIL-DTL-83528
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Flat Washers -  - Seal Science, Inc.
Irvine, CA, USA
Circular Flat Washers
Circular Flat Washers
SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries. Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance. SSI provides materials that meet the material properties of MIL-DTL-83528

SSI’s engineered electrically conductive elastomers (conductive rubber) provide sealing solutions for mission critical applications that require both environmental and electromagnetic interference, electrostatic discharge, and radio frequency shielding. The incorporation of elastomers with alloys creates a multi-material compound capable of providing electrical shielding with the superior physical properties of an engineered elastomer. SSI’s material engineering team utilizes a variety of elastomeric binders combined with a large array of conductive fillers to custom design solutions for all types of applications in the aerospace, semiconductor, and medical device industries.

Conductive elastomeric seals aid designers by providing a component that can provide both environmental and electric sealing. Proper selection of the elastomeric binder is critical for environmental conditions, and proper selection of the metal filler is critical for galvanic capability to mating surfaces, and corrosion resistance.

SSI provides materials that meet the material properties of MIL-DTL-83528

Supplier's Site Datasheet

Technical Specifications

  Seal Science, Inc.
Product Category Gaskets and Gasketing
Product Name Circular Flat Washers
Gasket Type Sheet / Die-cut
Material Silicone Rubber; Flourosilicone
Gasket Dimensions 0.25-1" Internal Diameter
Width 0.0310 to 1.44 inch (0.7874 to 36.53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gasket, Clip-On Profile, Vented, EPDM Sponge Rubber, Black, 50m Length - GA-202-82V-M500 - Southco
Specs
Gasket Type Sheet / Die-cut
Material Ethylene Propylene (EPDM)
Features Metal Clips; Color Options
View Details
EMI Connector Gaskets - 2424030-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 3 inch (76.2 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Gaskets & O-Rings - 1964884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gasket Description Gaskets & O-Rings
Material Nitrile (NBR); Nitrile rubber
Thickness 0.0787 inch (2 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Gasket Type Custom Shape / Application
Material Polytetrafluoroethylene (PTFE)
View Details