Device Technologies, Inc. Trim-Fast: S Series Silicone

Description
Trim-Fast™ S Series Silicone Edge or Door Trim is flexible with a steel/stainless steel substrateencapsulate d in high performance silicone rubber for fast easy application and FST compliance. Key Benefits Fast easy application protects your critical equipment from wire and cable abrasion Long term performance, withstanding long term UV exposure 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant FST Compliant (Fire Smoke Toxicity) Applications Commercial use indoors or outdoors to protect environments and people: Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating Automotive including golf carts, drivers' helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace Key Specifications FST Compliant (Fire Smoke Toxcity) Operating temperatures -50°F to 450°F (-45°C to 232°C) Flame Propagation ASTM C 542 and ASTM C 1166 Low Toxicity: ASTM E 662 EN 45545-2 Compliant RoHS compliant Packaging Standard put ups include 100/250 foot (30/76 meter) boxes Customer can specify lengths depending on the profile Cut with diagonal cutters or a miter saw Colors: Standard Black, FDA Approved white, gray and red. Others available.
Request a Quote
Description
Trim-Fast™ S Series Silicone Edge or Door Trim is flexible with a steel/stainless steel substrateencapsulate d in high performance silicone rubber for fast easy application and FST compliance. Key Benefits Fast easy application protects your critical equipment from wire and cable abrasion Long term performance, withstanding long term UV exposure 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant FST Compliant (Fire Smoke Toxicity) Applications Commercial use indoors or outdoors to protect environments and people: Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating Automotive including golf carts, drivers' helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace Key Specifications FST Compliant (Fire Smoke Toxcity) Operating temperatures -50°F to 450°F (-45°C to 232°C) Flame Propagation ASTM C 542 and ASTM C 1166 Low Toxicity: ASTM E 662 EN 45545-2 Compliant RoHS compliant Packaging Standard put ups include 100/250 foot (30/76 meter) boxes Customer can specify lengths depending on the profile Cut with diagonal cutters or a miter saw Colors: Standard Black, FDA Approved white, gray and red. Others available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trim-Fast: S Series Silicone -  - Device Technologies, Inc.
Southborough, MA, United States
Trim-Fast: S Series Silicone
Trim-Fast: S Series Silicone
Trim-Fast™ S Series Silicone Edge or Door Trim is flexible with a steel/stainless steel substrateencapsulate d in high performance silicone rubber for fast easy application and FST compliance. Key Benefits Fast easy application protects your critical equipment from wire and cable abrasion Long term performance, withstanding long term UV exposure 100’s of COTS (Commercial Off The Shelf) variations US made and USA Content compliant FST Compliant (Fire Smoke Toxicity) Applications Commercial use indoors or outdoors to protect environments and people: Rail Aerospace Food Service (FDA White) Telecommunication Construction, Mining and Forestry Boating Automotive including golf carts, drivers' helmets Key Features Flexible for fast easy application Durable for indoor and outdoor use Easy to remove and replace Key Specifications FST Compliant (Fire Smoke Toxcity) Operating temperatures -50°F to 450°F (-45°C to 232°C) Flame Propagation ASTM C 542 and ASTM C 1166 Low Toxicity: ASTM E 662 EN 45545-2 Compliant RoHS compliant Packaging Standard put ups include 100/250 foot (30/76 meter) boxes Customer can specify lengths depending on the profile Cut with diagonal cutters or a miter saw Colors: Standard Black, FDA Approved white, gray and red. Others available.

Trim-Fast™ S Series Silicone Edge or Door Trim is flexible with a steel/stainless steel substrateencapsulated in high performance silicone rubber for fast easy application and FST compliance.

Key Benefits

  • Fast easy application protects your critical equipment from wire and cable abrasion
  • Long term performance, withstanding long term UV exposure
  • 100’s of COTS (Commercial Off The Shelf) variations
  • US made and USA Content compliant
  • FST Compliant (Fire Smoke Toxicity)

Applications

Commercial use indoors or outdoors to protect environments and people:

  • Rail
  • Aerospace
  • Food Service (FDA White)
  • Telecommunication
  • Construction, Mining and Forestry
  • Boating
  • Automotive including golf carts, drivers' helmets

Key Features

  • Flexible for fast easy application
  • Durable for indoor and outdoor use
  • Easy to remove and replace

Key Specifications

  • FST Compliant (Fire Smoke Toxcity)
  • Operating temperatures -50°F to 450°F (-45°C to 232°C)
  • Flame Propagation ASTM C 542 and ASTM C 1166
  • Low Toxicity: ASTM E 662
  • EN 45545-2 Compliant
  • RoHS compliant

Packaging

  • Standard put ups include 100/250 foot (30/76 meter) boxes
  • Customer can specify lengths depending on the profile
  • Cut with diagonal cutters or a miter saw
  • Colors: Standard Black, FDA Approved white, gray and red. Others available.
Supplier's Site

Technical Specifications

  Device Technologies, Inc.
Product Category Gaskets and Gasketing
Product Name Trim-Fast: S Series Silicone
Gasket Type Edge Trim
Unlock Full Specs
to access all available technical data

Similar Products

Seal-Fast: D Series EPDM -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: Plate-Seal -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Seal-Fast: D Series Silicone -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details
Trim-Fast: S Series PVC -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Gasket Type Edge Trim
View Details