Seal Plastics Inc. Low Pressure Needle Valve 310CP04

Description
Low Pressure Needle Valve
Description
Low Pressure Needle Valve

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Needle Valve - 310CP04 - Seal Plastics Inc.
Elk Grove Village, IL, USA
Low Pressure Needle Valve
310CP04
Low Pressure Needle Valve 310CP04
Low Pressure Needle Valve

Low Pressure Needle Valve

Supplier's Site

Technical Specifications

  Seal Plastics Inc.
Product Category Industrial Valves
Product Number 310CP04
Product Name Low Pressure Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369023 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
855 Series 316L Press-in Pressure Relief Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.31 inch (7.92 mm)
Connection Description Press-In - Into Plastic
View Details