ScioSense B.V. Interface Transceiver IC TDC-GP30YD 1K

Description
TDC-GP30YD 1K QFN32 LF T&R Product overview: TDC-GP30YD 1K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 1K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TDC-GP30YD 1K QFN32 LF T&R Product overview: TDC-GP30YD 1K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 1K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-TDC-GP30YD 1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-TDC-GP30YD 1K
Interface Transceiver IC 752-TDC-GP30YD 1K
TDC-GP30YD 1K QFN32 LF T&R Product overview: TDC-GP30YD 1K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 1K can be used for catalog matching and distributor lookup.

TDC-GP30YD 1K QFN32 LF T&R Product overview: TDC-GP30YD 1K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Manufacturer: ScioSense Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Type: Converter Package: Tape & Reel (TR) /Cut Tape (CT) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Package / Case: 32-QFN (5x5) Base Product Number: TDC-GP30 Product Status: Active

Manufacturer: ScioSense
Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Type: Converter
Package: Tape & Reel (TR) /Cut Tape (CT)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Package / Case: 32-QFN (5x5)
Base Product Number: TDC-GP30
Product Status: Active

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YD1KTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YD1KTR-ND
Sensor and Detector Interfaces 2618-TDC-GP30YD1KTR-ND
TDC-GP30YD 1K QFN32 LF T&R

TDC-GP30YD 1K QFN32 LF T&R

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YD1KCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YD1KCT-ND
Sensor and Detector Interfaces 2618-TDC-GP30YD1KCT-ND
TDC-GP30YD 1K QFN32 LF T&R

TDC-GP30YD 1K QFN32 LF T&R

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YD1KDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YD1KDKR-ND
Sensor and Detector Interfaces 2618-TDC-GP30YD1KDKR-ND
TDC-GP30YD 1K QFN32 LF T&R

TDC-GP30YD 1K QFN32 LF T&R

Buy Now Datasheet
Sensor and Detector Interfaces - TDC-GP30YD 1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC-GP30YD 1K
Sensor and Detector Interfaces TDC-GP30YD 1K
TDC-GP30YD 1K QFN32 LF T&R

TDC-GP30YD 1K QFN32 LF T&R

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - TDC-GP30YD 1K - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC-GP30YD 1K
Interface - Sensor and Detector Interfaces TDC-GP30YD 1K
TDC-GP30YD 1K QFN32 LF T&R

TDC-GP30YD 1K QFN32 LF T&R

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC-GP30YD 1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC-GP30YD 1K
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC-GP30YD 1K
TDC-GP30YD 1K QFN32 LF T&R

TDC-GP30YD 1K QFN32 LF T&R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TDC-GP30YD 1K 2618-TDC-GP30YD1KTR-ND TDC-GP30YD 1K TDC-GP30YD 1K TDC-GP30YD 1K
Product Name Interface Transceiver IC Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Pd 3050 milliwatts
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A5358CA - 125945-A5358CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface - Specialized - AD9980KSTZ-80 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details
Interface module - 289-558 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details