ScioSense B.V. Analogue Front End TDC-GP22 1K T&R

Description
Sensor interface TDC-GP22 1K T&R
Request a Quote
Description
Sensor interface TDC-GP22 1K T&R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analogue Front End - 2322168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Front End
2322168
Analogue Front End 2322168
Sensor interface TDC-GP22 1K T&R

Sensor interface TDC-GP22 1K T&R

Supplier's Site
Analogue Front End - 2322169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Front End
2322169
Analogue Front End 2322169
Sensor interface TDC-GP22 1K T&R

Sensor interface TDC-GP22 1K T&R

Supplier's Site
Analogue Front End - 2322169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue Front End
2322169P
Analogue Front End 2322169P
Sensor interface TDC-GP22 1K T&R

Sensor interface TDC-GP22 1K T&R

Supplier's Site
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC-GP22 1K T&R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC-GP22 1K T&R
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC-GP22 1K T&R
TDC-GP22 1K QFN32 LF T&R

TDC-GP22 1K QFN32 LF T&R

Supplier's Site
Sensor and Detector Interfaces - TDC-GP22 1K T&R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC-GP22 1K T&R
Sensor and Detector Interfaces TDC-GP22 1K T&R
TDC-GP22 1K QFN32 LF T&R

TDC-GP22 1K QFN32 LF T&R

Buy Now
Interface - Sensor and Detector Interfaces - TDC-GP22 1K T&R - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC-GP22 1K T&R
Interface - Sensor and Detector Interfaces TDC-GP22 1K T&R
TDC-GP22 1K QFN32 LF T&R

TDC-GP22 1K QFN32 LF T&R

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 2322168 TDC-GP22 1K T&R TDC-GP22 1K T&R TDC-GP22 1K T&R
Product Name Analogue Front End Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Front End Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3216-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 26LS30FM/B - Rochester Electronics
Specs
Technology RS422
Package Type CFP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details