ScioSense B.V. Sensor and Detector Interfaces TDC-GP21 3K

Description
IC ULTRASONIC FLOW SENSOR 32QFN
Request a Quote Datasheet
Description
IC ULTRASONIC FLOW SENSOR 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - TDC-GP213K-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
TDC-GP213K-ND
Sensor and Detector Interfaces TDC-GP213K-ND
IC ULTRASONIC FLOW SENSOR 32QFN

IC ULTRASONIC FLOW SENSOR 32QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC-GP21 3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC-GP21 3K
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC-GP21 3K
IC ULTRASONIC FLOW SENSOR 32QFN

IC ULTRASONIC FLOW SENSOR 32QFN

Supplier's Site
Interface - Sensor and Detector Interfaces - TDC-GP21 3K - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC-GP21 3K
Interface - Sensor and Detector Interfaces TDC-GP21 3K
IC ULTRASONIC FLOW SENSOR 32QFN

IC ULTRASONIC FLOW SENSOR 32QFN

Supplier's Site Datasheet
Sensor and Detector Interfaces - TDC-GP21 3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC-GP21 3K
Sensor and Detector Interfaces TDC-GP21 3K
IC ULTRASONIC FLOW SENSOR 32QFN

IC ULTRASONIC FLOW SENSOR 32QFN

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TDC-GP213K-ND TDC-GP21 3K TDC-GP21 3K TDC-GP21 3K
Product Name Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Telecom - PEB20560V3.1DOC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers