ScioSense B.V. Interface Transceiver IC PS081FN

Description
IC RESISTIVE STRAIN GAUGE 56QFN Product overview: PS081FN from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PS081FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RESISTIVE STRAIN GAUGE 56QFN Product overview: PS081FN from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PS081FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-PS081FN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-PS081FN
Interface Transceiver IC 752-PS081FN
IC RESISTIVE STRAIN GAUGE 56QFN Product overview: PS081FN from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PS081FN can be used for catalog matching and distributor lookup.

IC RESISTIVE STRAIN GAUGE 56QFN Product overview: PS081FN from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PS081FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - PS081FN - 890175-PS081FN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - PS081FN
890175-PS081FN
Interface - Interface - Sensor and Detector Interfaces - PS081FN 890175-PS081FN
Manufacturer: ScioSense Win Source Part Number: 890175-PS081FN Series: PICOSTRAIN® Operating Temperature Range: -40°C ~ 125°C Package: 56-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PS081 Categories: Integrated Circuits (ICs) Case / Package: 56-QFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PS081FN-ND, PS081FNDKR, 501990002, PS081FNCT, PS081FNTR

Manufacturer: ScioSense
Win Source Part Number: 890175-PS081FN
Series: PICOSTRAIN®
Operating Temperature Range: -40°C ~ 125°C
Package: 56-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS081
Categories: Integrated Circuits (ICs)
Case / Package: 56-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PS081FN-ND, PS081FNDKR, 501990002, PS081FNCT, PS081FNTR

Buy Now Datasheet
Sensor and Detector Interfaces - PS081FNTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
PS081FNTR-ND
Sensor and Detector Interfaces PS081FNTR-ND
IC RESISTIVE STRAIN GAUGE 56QFN

IC RESISTIVE STRAIN GAUGE 56QFN

Buy Now Datasheet
Sensor and Detector Interfaces - PS081FN - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
PS081FN
Sensor and Detector Interfaces PS081FN
IC RESISTIVE STRAIN GAUGE 56QFN

IC RESISTIVE STRAIN GAUGE 56QFN

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - PS081FN - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
PS081FN
Interface - Sensor and Detector Interfaces PS081FN
IC RESISTIVE STRAIN GAUGE 56QFN

IC RESISTIVE STRAIN GAUGE 56QFN

Supplier's Site Datasheet
Sensor and Detector Interfaces - PS081FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
PS081FN
Sensor and Detector Interfaces PS081FN
IC RESISTIVE STRAIN GAUGE 56QFN

IC RESISTIVE STRAIN GAUGE 56QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - PS081FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
PS081FN
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces PS081FN
IC RESISTIVE STRAIN GAUGE 56QFN

IC RESISTIVE STRAIN GAUGE 56QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-PS081FN 890175-PS081FN PS081FNTR-ND PS081FN PS081FN PS081FN PS081FN
Product Name Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - PS081FN Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Resistive Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Human Machine Interface (HMI) - 762-4103 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 704-ML65244CS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers