Manufacturer: ScioSense
Win Source Part Number: 852860-PCAP01AD
Series: PICOCAP®
Features: Capacitance-to-Digit
Package: Reel - TR
Family Name: PCAP01
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCAP01ADTR, PCAP01ADCT, 502010002, PCAP01AD-ND, PCAP01ADDKR
IC CAP TO DGT CNVRT 17BIT 32QFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 852860-PCAP01AD | PCAP01AD |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCAP01AD | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |