ScioSense B.V. Sensors, Transducers - Gas Sensors CCS801B-COPR

Description
Win Source Part Number: 1235473-CCS801B-COPR Category: Sensors, Transducers>Gas Sensors Type: Air Quality Package: Tape & Reel (TR) Standard Package: 5,000 Output: Voltage Voltage - Supply: 1.8V Temperature Range - Operating: -5°C ~ 50°C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ScioSense Base Product Number: CCS801 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1235473-CCS801B-COPR Category: Sensors, Transducers>Gas Sensors Type: Air Quality Package: Tape & Reel (TR) Standard Package: 5,000 Output: Voltage Voltage - Supply: 1.8V Temperature Range - Operating: -5°C ~ 50°C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ScioSense Base Product Number: CCS801 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Gas Sensors - CCS801B-COPR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Gas Sensors
CCS801B-COPR
Sensors, Transducers - Gas Sensors CCS801B-COPR
Win Source Part Number: 1235473-CCS801B-COPR Category: Sensors, Transducers>Gas Sensors Type: Air Quality Package: Tape & Reel (TR) Standard Package: 5,000 Output: Voltage Voltage - Supply: 1.8V Temperature Range - Operating: -5°C ~ 50°C Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: ScioSense Base Product Number: CCS801 Product Status: Obsolete

Win Source Part Number: 1235473-CCS801B-COPR
Category: Sensors, Transducers>Gas Sensors
Type: Air Quality
Package: Tape & Reel (TR)
Standard Package: 5,000
Output: Voltage
Voltage - Supply: 1.8V
Temperature Range - Operating: -5°C ~ 50°C
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: ScioSense
Base Product Number: CCS801
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gas Sensors
Product Number CCS801B-COPR
Product Name Sensors, Transducers - Gas Sensors
Gas Types (GAS SENSOR / Air Quality Sensor Voltage)
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-XZR211-B2-C1-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Wireless Multiset Gas Detection & Control System - CEW-LS Series - Acme Engineering Products
Specs
Sensor Technology Catalytic (optional feature); Electrochemical (optional feature); Infrared (optional feature)
Measurement Type Trace
Gas Types Toxic; Combustible; CO2; CO; Refrigerants; Hydrocarbons; H2; H2S; NO2; O2
View Details
PSR-11-37-D2 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details