ScioSense B.V. RFID, RF Access, Monitoring ICs AS3933-BTST

Description
IC RFID READER 15-150KHZ 16TSSOP
Datasheet
Description
IC RFID READER 15-150KHZ 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3933-BTST - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
AS3933-BTST
RFID, RF Access, Monitoring ICs AS3933-BTST
IC RFID READER 15-150KHZ 16TSSOP

IC RFID READER 15-150KHZ 16TSSOP

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - AS3933-BTST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
AS3933-BTST
RFID, RF Access, Monitoring ICs AS3933-BTST
RFID Reader IC 15kHz ~ 150kHz 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width)

RFID Reader IC 15kHz ~ 150kHz 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
RF and Wireless - RFID, RF Access, Monitoring ICs - AS3933-BTST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFID, RF Access, Monitoring ICs
AS3933-BTST
RF and Wireless - RFID, RF Access, Monitoring ICs AS3933-BTST
IC RFID READER 15-150KHZ 16TSSOP

IC RFID READER 15-150KHZ 16TSSOP

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number AS3933-BTST AS3933-BTST AS3933-BTST
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs RF and Wireless - RFID, RF Access, Monitoring ICs
Device Type RFID Reader Receiver
Supply Voltage Other; 2.4V ~ 3.6V 3.6V; Other; 2.4V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4734-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
RF Transceiver ICs - 2312-DW1000-I-TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 3500 to 6500 MHz
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details