ScioSense B.V. RFID, RF Access, Monitoring ICs - AS3930-BTST AS3930-BTST

Description
Manufacturer: ScioSense Win Source Part Number: 911708-AS3930-BTST Operating Temperature Range: -40°C ~ 85°C Features: RFID Reader IC 110kHz ~ 150kHz - SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS3930 Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 179990014, 179990024
Request a Quote Datasheet
Description
Manufacturer: ScioSense Win Source Part Number: 911708-AS3930-BTST Operating Temperature Range: -40°C ~ 85°C Features: RFID Reader IC 110kHz ~ 150kHz - SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS3930 Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 179990014, 179990024
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - AS3930-BTST - 911708-AS3930-BTST - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - AS3930-BTST
911708-AS3930-BTST
RFID, RF Access, Monitoring ICs - AS3930-BTST 911708-AS3930-BTST
Manufacturer: ScioSense Win Source Part Number: 911708-AS3930-BTST Operating Temperature Range: -40°C ~ 85°C Features: RFID Reader IC 110kHz ~ 150kHz - SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: AS3930 Categories: RF/IF and RFID Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 179990014, 179990024

Manufacturer: ScioSense
Win Source Part Number: 911708-AS3930-BTST
Operating Temperature Range: -40°C ~ 85°C
Features: RFID Reader IC 110kHz ~ 150kHz - SPI 2.4V ~ 3.6V 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: AS3930
Categories: RF/IF and RFID
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 179990014, 179990024

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 911708-AS3930-BTST
Product Name RFID, RF Access, Monitoring ICs - AS3930-BTST
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details