ScioSense B.V. RF/IF and RFID - RFID, RF Access, Monitoring ICs AS3930-BQFT

Description
Win Source Part Number: 973982-AS3930-BQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 110kHz ~ 150kHz Interface: SPI Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ScioSense Other Names: AS3930-BQFTTR,AS3930 -BQFTCT,179990011,AS 3930BQFT,AS3930-BQFT DKR Base Product Number: AS3930 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 973982-AS3930-BQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 110kHz ~ 150kHz Interface: SPI Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ScioSense Other Names: AS3930-BQFTTR,AS3930 -BQFTCT,179990011,AS 3930BQFT,AS3930-BQFT DKR Base Product Number: AS3930 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 973982-AS3930-BQFT - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
973982-AS3930-BQFT
RF/IF and RFID - RFID, RF Access, Monitoring ICs 973982-AS3930-BQFT
Win Source Part Number: 973982-AS3930-BQFT Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Reader Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 110kHz ~ 150kHz Interface: SPI Voltage - Supply: 2.4V ~ 3.6V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ScioSense Other Names: AS3930-BQFTTR,AS3930 -BQFTCT,179990011,AS 3930BQFT,AS3930-BQFT DKR Base Product Number: AS3930 Product Status: Not For New Designs

Win Source Part Number: 973982-AS3930-BQFT
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Reader
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 110kHz ~ 150kHz
Interface: SPI
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ScioSense
Other Names: AS3930-BQFTTR,AS3930-BQFTCT,179990011,AS3930BQFT,AS3930-BQFTDKR
Base Product Number: AS3930
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 973982-AS3930-BQFT
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products