Scientific Polymer Products, Inc. Poly(4-hydroxybutyl acrylate) 888 - 50gm

Description
Poly(4-hydroxybutyl acrylate) Catalog # : 888 CAS : 29086-87-1 Physical Form : 30% Solution in isopropanol (Unit weight includes weight of solvent.) Hazardous Class : Flammable Soluble in : Isopropanol
Description
Poly(4-hydroxybutyl acrylate) Catalog # : 888 CAS : 29086-87-1 Physical Form : 30% Solution in isopropanol (Unit weight includes weight of solvent.) Hazardous Class : Flammable Soluble in : Isopropanol

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Poly(4-hydroxybutyl acrylate)
888 - 50gm
Poly(4-hydroxybutyl acrylate) 888 - 50gm
Poly(4-hydroxybutyl acrylate) Catalog # : 888 CAS : 29086-87-1 Physical Form : 30% Solution in isopropanol (Unit weight includes weight of solvent.) Hazardous Class : Flammable Soluble in : Isopropanol

Poly(4-hydroxybutyl acrylate)

Catalog # :888
CAS :29086-87-1
Physical Form :30% Solution in isopropanol (Unit weight includes weight of solvent.)
Hazardous Class :Flammable
Soluble in :Isopropanol
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Resins and Compounds
Product Number 888 - 50gm
Product Name Poly(4-hydroxybutyl acrylate)
Chemical System Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3131 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details
Fluon AH-ETFE Melt Processable Compounds - AH-600 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Chemical System Fluoropolymer
Industry Aerospace; Co-Extrusion (Fuel Hose Applications)
View Details
PEEK Polymer Resin - VICTREX® 90P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details