Scientific Polymer Products, Inc. Poly(tetrahydrofurfuryl acrylate) 886 - 25gm

Description
Poly(tetrahydrofurfu ryl acrylate) Catalog # : 886 CAS : 29324-52-5 Physical Form : Solution in toluene (Unit weight does not include weight of solvent.) Approx Mw : 150,000 Fp (F) : 40 Hazardous Class : Flammable Soluble in : Benzene, THF, toluene
Description
Poly(tetrahydrofurfu ryl acrylate) Catalog # : 886 CAS : 29324-52-5 Physical Form : Solution in toluene (Unit weight does not include weight of solvent.) Approx Mw : 150,000 Fp (F) : 40 Hazardous Class : Flammable Soluble in : Benzene, THF, toluene

Suppliers

Company
Product
Description
Supplier Links
Ontario, NY, USA
Poly(tetrahydrofurfuryl acrylate)
886 - 25gm
Poly(tetrahydrofurfuryl acrylate) 886 - 25gm
Poly(tetrahydrofurfu ryl acrylate) Catalog # : 886 CAS : 29324-52-5 Physical Form : Solution in toluene (Unit weight does not include weight of solvent.) Approx Mw : 150,000 Fp (F) : 40 Hazardous Class : Flammable Soluble in : Benzene, THF, toluene

Poly(tetrahydrofurfuryl acrylate)

Catalog # :886
CAS :29324-52-5
Physical Form :Solution in toluene (Unit weight does not include weight of solvent.)
Approx Mw :150,000
Fp (F) :40
Hazardous Class :Flammable
Soluble in :Benzene, THF, toluene
Supplier's Site

Technical Specifications

  Scientific Polymer Products, Inc.
Product Category Resins and Compounds
Product Number 886 - 25gm
Product Name Poly(tetrahydrofurfuryl acrylate)
Chemical System Acrylic or Polyacrylate
Unlock Full Specs
to access all available technical data

Similar Products

LUMIFLON™ Fluoropolymer Resins - LF-9721 - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Industry Aerospace; Automotive; Laminating
View Details
Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP1605MED - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details