336 - 500GM -- POLY(VINYL ALCOHOL), 88% HYDROLYZED
Scientific Polymer Products, Inc.
Poly(vinyl alcohol), 88% hydrolyzed
336 - 500gm
Description
Poly(vinyl alcohol), 88% hydrolyzed
Catalog # :
336
CAS :
25213-24-5
Physical Form :
Granular
Approx Mw :
3,000
Viscosity :
3-4cp (4% aqueous solution @ 20C)
Tm (C) :
200
TSCA :
TSCA listed
Misc :
pH 4.5-6.5 (4% aqueous solution)
Soluble in :
Glycerol (hot), glycols (hot), water
Description
Poly(vinyl alcohol), 88% hydrolyzed
Catalog # :
336
CAS :
25213-24-5
Physical Form :
Granular
Approx Mw :
3,000
Viscosity :
3-4cp (4% aqueous solution @ 20C)
Tm (C) :
200
TSCA :
TSCA listed
Misc :
pH 4.5-6.5 (4% aqueous solution)
Soluble in :
Glycerol (hot), glycols (hot), water
Suppliers
Poly(vinyl alcohol), 88% hydrolyzed
Catalog # :
336
CAS :
25213-24-5
Physical Form :
Granular
Approx Mw :
3,000
Viscosity :
3-4cp (4% aqueous solution @ 20C)
Tm (C) :
200
TSCA :
TSCA listed
Misc :
pH 4.5-6.5 (4% aqueous solution)
Soluble in :
Glycerol (hot), glycols (hot), water
|
Poly(vinyl alcohol), 88% hydrolyzed |
| Catalog # : | 336 |
| CAS : | 25213-24-5 |
| Physical Form : | Granular |
| Approx Mw : | 3,000 |
| Viscosity : | 3-4cp (4% aqueous solution @ 20C) |
| Tm (C) : | 200 |
| TSCA : | TSCA listed |
| Misc : | pH 4.5-6.5 (4% aqueous solution) |
| Soluble in : | Glycerol (hot), glycols (hot), water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
336 - 500gm |
|
Product Name
|
Poly(vinyl alcohol), 88% hydrolyzed |
|
Type
|
Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details
Dexmet® Corporation, a part of PPG’s engineered materials division
Type
CastingResin; Thermally cured
Chemical System
Epoxy; Silicone
Features
EMI / RFI Shielding Material
View Details
Type
MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
Acetal or Polyoxymethylene (POM)
View Details
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
PEEK
View Details