335 - 250GM -- POLY(VINYL ALCOHOL), 78% HYDROLYZED
Scientific Polymer Products, Inc.
Poly(vinyl alcohol), 78% hydrolyzed
335 - 250gm
Description
Poly(vinyl alcohol), 78% hydrolyzed
Catalog # :
335
CAS :
9002-89-5
Physical Form :
Granular
Approx Mw :
6,000
Viscosity :
3.1cp (4% aqueous solution @ 20C)
Tm (C) :
235
TSCA :
TSCA listed
Soluble in :
Glycerol (hot), glycols (hot), water
Description
Poly(vinyl alcohol), 78% hydrolyzed
Catalog # :
335
CAS :
9002-89-5
Physical Form :
Granular
Approx Mw :
6,000
Viscosity :
3.1cp (4% aqueous solution @ 20C)
Tm (C) :
235
TSCA :
TSCA listed
Soluble in :
Glycerol (hot), glycols (hot), water
Suppliers
Poly(vinyl alcohol), 78% hydrolyzed
Catalog # :
335
CAS :
9002-89-5
Physical Form :
Granular
Approx Mw :
6,000
Viscosity :
3.1cp (4% aqueous solution @ 20C)
Tm (C) :
235
TSCA :
TSCA listed
Soluble in :
Glycerol (hot), glycols (hot), water
|
Poly(vinyl alcohol), 78% hydrolyzed |
| Catalog # : | 335 |
| CAS : | 9002-89-5 |
| Physical Form : | Granular |
| Approx Mw : | 6,000 |
| Viscosity : | 3.1cp (4% aqueous solution @ 20C) |
| Tm (C) : | 235 |
| TSCA : | TSCA listed |
| Soluble in : | Glycerol (hot), glycols (hot), water |
| |
Supplier's Site
Technical Specifications
|
Product Category
|
Polymers and Plastic Resins |
|
Product Number
|
335 - 250gm |
|
Product Name
|
Poly(vinyl alcohol), 78% hydrolyzed |
|
Type
|
Thermoplastic
|
Unlock Full Specs
to access all available technical data
Similar Products
ELANTAS North America LLC
Type
CastingResin; MoldingCompound; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details
Type
Thermoplastic
Form / Shape
Pellets
Chemical System
Polyimide or Bismaleimide (BMI)
View Details
Type
MoldingCompound; Thermoplastic
Form / Shape
Pellets
Chemical System
Polyethylene
View Details
Type
CastingResin; Optical; Thermally cured
Form / Shape
Liquid
Chemical System
Epoxy
View Details