ExxonMobil - Polyethylene Products Escor™ EAA Copolymer Resins Escor™ 5050

Description
Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.
Request a Quote
Description
Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Escor,Ñ¢ 5050, also known as Exxtra,Ñ¢ Adhere EAA8409, is an ethylene acrylic acid copolymer resin designed for applications such as extrusion coating, coextrusion coating, and extrusion lamination. It exhibits strong adhesion to a variety of polar substrates, including aluminum foil, metallized films, paper, iron, steel, and glass, making it suitable for diverse packaging applications, including food and cosmetic packaging. The resin has a density of 0.936 g/cm² and a melt index of 8.4 g/10 min at 190°C under a load of 2.16 kg. Its peak melting temperature is 207°F (97°C). The product is processed effectively at temperatures ranging from 260°C to 280°C (500°F to 536°F), with precautions advised to prevent degradation at higher temperatures. It is important to note that this resin should not be used in medical applications and compliance with food contact regulations should be verified with ExxonMobil.

Datasheet Summary
Powered by GS/AI

Escor,Ñ¢ 5050, also known as Exxtra,Ñ¢ Adhere EAA8409, is an ethylene acrylic acid copolymer resin designed for applications such as extrusion coating, coextrusion coating, and extrusion lamination. It exhibits strong adhesion to a variety of polar substrates, including aluminum foil, metallized films, paper, iron, steel, and glass, making it suitable for diverse packaging applications, including food and cosmetic packaging. The resin has a density of 0.936 g/cm² and a melt index of 8.4 g/10 min at 190°C under a load of 2.16 kg. Its peak melting temperature is 207°F (97°C). The product is processed effectively at temperatures ranging from 260°C to 280°C (500°F to 536°F), with precautions advised to prevent degradation at higher temperatures. It is important to note that this resin should not be used in medical applications and compliance with food contact regulations should be verified with ExxonMobil.

Suppliers

Company
Product
Description
Supplier Links
Escor™ EAA Copolymer Resins - Escor™ 5050 - ExxonMobil - Polyethylene Products
Spring, TX, United States
Escor™ EAA Copolymer Resins
Escor™ 5050
Escor™ EAA Copolymer Resins Escor™ 5050
Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.

Offers excellent adhesion to polar substrates without the use of primers. Applications include liquid aseptic and dry-food packaging, laminate tubes and cable shielding.

Supplier's Site Datasheet

Technical Specifications

  ExxonMobil - Polyethylene Products
Product Category Polymers and Plastic Resins
Product Number Escor™ 5050
Product Name Escor™ EAA Copolymer Resins
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3128 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details
Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 9371 - ExxonMobil - Polyethylene Products
Specs
Type MoldingCompound; Thermoplastic
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details