Schweitzer Schaltsysteme AG Switch, Dpdt, Latching, Square; Switch Operation Schweitzer 0041-2362

Description
SWITCH, DPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes
Datasheet
Description
SWITCH, DPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dpdt, Latching, Square; Switch Operation Schweitzer - 24M9590 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dpdt, Latching, Square; Switch Operation Schweitzer
24M9590
Switch, Dpdt, Latching, Square; Switch Operation Schweitzer 24M9590
SWITCH, DPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes

SWITCH, DPDT, LATCHING, SQUARE; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Contact Configuration:DPDT; Product Range:EMF Series; Switch Terminals:Solder Lug; IP Rating:IP40, IP67; Contact Current Max:5A; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 24M9590
Product Name Switch, Dpdt, Latching, Square; Switch Operation Schweitzer
Switch Function Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Pushbutton Switches - 486-4632-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated Flush Push Buttons - 2ALF5LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers