Schutte & Koerting Throttle Trip Valves

Description
Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line serving a large, high-pressure turbine or a turboexpander gas supply line. As trip valves, they add a measure of safety critical to these applications, without the expense of a separate trip valve. When tripped either manually or automatically, the valves rapidly shut down flow to protect valuable equipment. Advantages S&K Throttle Trip Valves feature an internal pilot valve arrangement to relieve pressure on the main disc as the valve is opened. The seal-welded seat ring is shrink-fit to the body and includes an expansion groove, to prevent distortion of the seating face. Durable materials improve performance and reduce wear. Flexitallic-type gaskets provide positive sealing at all cover joints. Designed for simple on-line adjustment of the yoke and latching assembly. Optional ball bearing, threaded spindle and latching mechanisms are available to provide mechanical assist for reliable low-friction operation. Venturi seats can be provided in high-pressure applications, reducing space requirements and allowing use of smaller operators. Valves may be specified with welded ends or ANSI flange connections for direct connection to steam turbines. Applications Steam turbine start-up and shut-down. Steam turbine emergency protection.
Datasheet
Description
Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line serving a large, high-pressure turbine or a turboexpander gas supply line. As trip valves, they add a measure of safety critical to these applications, without the expense of a separate trip valve. When tripped either manually or automatically, the valves rapidly shut down flow to protect valuable equipment. Advantages S&K Throttle Trip Valves feature an internal pilot valve arrangement to relieve pressure on the main disc as the valve is opened. The seal-welded seat ring is shrink-fit to the body and includes an expansion groove, to prevent distortion of the seating face. Durable materials improve performance and reduce wear. Flexitallic-type gaskets provide positive sealing at all cover joints. Designed for simple on-line adjustment of the yoke and latching assembly. Optional ball bearing, threaded spindle and latching mechanisms are available to provide mechanical assist for reliable low-friction operation. Venturi seats can be provided in high-pressure applications, reducing space requirements and allowing use of smaller operators. Valves may be specified with welded ends or ANSI flange connections for direct connection to steam turbines. Applications Steam turbine start-up and shut-down. Steam turbine emergency protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Throttle Trip Valves -  - Schutte & Koerting
Trevose, PA, USA
Throttle Trip Valves
Throttle Trip Valves
Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line serving a large, high-pressure turbine or a turboexpander gas supply line. As trip valves, they add a measure of safety critical to these applications, without the expense of a separate trip valve. When tripped either manually or automatically, the valves rapidly shut down flow to protect valuable equipment. Advantages S&K Throttle Trip Valves feature an internal pilot valve arrangement to relieve pressure on the main disc as the valve is opened. The seal-welded seat ring is shrink-fit to the body and includes an expansion groove, to prevent distortion of the seating face. Durable materials improve performance and reduce wear. Flexitallic-type gaskets provide positive sealing at all cover joints. Designed for simple on-line adjustment of the yoke and latching assembly. Optional ball bearing, threaded spindle and latching mechanisms are available to provide mechanical assist for reliable low-friction operation. Venturi seats can be provided in high-pressure applications, reducing space requirements and allowing use of smaller operators. Valves may be specified with welded ends or ANSI flange connections for direct connection to steam turbines. Applications Steam turbine start-up and shut-down. Steam turbine emergency protection.

Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main steam line serving a large, high-pressure turbine or a turboexpander gas supply line. As trip valves, they add a measure of safety critical to these applications, without the expense of a separate trip valve. When tripped either manually or automatically, the valves rapidly shut down flow to protect valuable equipment.

Advantages

S&K Throttle Trip Valves feature an internal pilot valve arrangement to relieve pressure on the main disc as the valve is opened. The seal-welded seat ring is shrink-fit to the body and includes an expansion groove, to prevent distortion of the seating face. Durable materials improve performance and reduce wear. Flexitallic-type gaskets provide positive sealing at all cover joints. Designed for simple on-line adjustment of the yoke and latching assembly. Optional ball bearing, threaded spindle and latching mechanisms are available to provide mechanical assist for reliable low-friction operation. Venturi seats can be provided in high-pressure applications, reducing space requirements and allowing use of smaller operators. Valves may be specified with welded ends or ANSI flange connections for direct connection to steam turbines.

Applications

  • Steam turbine start-up and shut-down.
  • Steam turbine emergency protection.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Industrial Valves
Product Name Throttle Trip Valves
Valve Type Control Valve; Shut Off
Primary Material Steel
Media Gas; Natural Gas; Steam
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121605005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Compact Air Valve - ES-3*-6 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details