The Pick Heaters Series DS Desuperheater is a water spray type device designed to cool superheated steam to within 10°C of saturation temperature. It features a single nozzle positioned centrally, which sprays water axially in the direction of steam flow. The conical insert with a thermal sleeve enhances steam velocity and promotes rapid mixing while isolating the housing from thermal stress. This desuperheater is suitable for applications with stable steam and cooling water throughput, offering a turndown ratio of up to 3:1. The standard construction includes a carbon steel housing with ANSI flanges, with options for 304SS or 316SS materials. The model number corresponds to the temperature reduction range in degrees Fahrenheit, allowing for specific selection based on project requirements. The product can be supplied as a standalone unit or as part of a complete system that includes a cooling water flow control valve and instrumentation.
The water spray design of the Pick Heaters "Series DS" Desuperheater offers a simple, cost effective method of cooling steam to within 10°F of saturation.
The nozzle is positioned in the center and water is sprayed axially in the direction of the steam flow. The conical insert increases velocity while isolating it from thermal stress. This design provides a simple, cost effective method of cooling system steam to within 10°C of saturation temperature. Spray type desuperheaters are appropriate for applications having relatively stable steam and cooling water thoughput (up to 3:1 turndown).
Pick can provide the desuperheater only or complete system with cooling water flow control valve and instrumentation.
Who Can Use a Pick Desuperheater?
— Refineries
— Power Generation
— Chemical & Petrochemical
— Pulp & Paper Mills
Why Choose a Pick Desuperheater? — Simple Design
— No Moving Parts
— Easy to Install & Service
— Low Pressure Drop
| Pick Heaters Inc. | |
|---|---|
| Product Category | Desuperheaters |
| Product Number | Series DS |
| Product Name | Desuperheater |