SCHURTER Inc Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Schurter TS-709-8

Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:TS-709 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:TS-709 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Schurter - 93K7602 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Schurter
93K7602
Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Schurter 93K7602
CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:TS-709 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 250V, 8A; Product Range:TS-709 Series; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm;Push;Cur-Rtg 8A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm - 70159942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm;Push;Cur-Rtg 8A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm
70159942
Circuit Breaker;Therm;Push;Cur-Rtg 8A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm 70159942
The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button. Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many instances, this back-up protection is provided by the protective devices of the building installation. The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection. The TS-709 line is a push to reset type CBE for panel mounting (threaded neck). Its strong points are the small size and the attractive price. Rated current are from 3 A to 16 A.

The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button.
Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many
instances, this back-up protection is provided by the protective devices of the building installation.
The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection.
The TS-709 line is a push to reset type CBE for panel mounting (threaded neck). Its strong points are the small size and the attractive price. Rated current are from 3 A to 16 A.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 93K7602 70159942
Product Name Circuit Breaker, Thermal, 1P, 250V, 8A; Product Range Schurter Circuit Breaker;Therm;Push;Cur-Rtg 8A;Panel;1 Pole;Vol-Rtg 125VAC;11.1x10.3mm
Rated AC Voltage 250 volts 125 volts
Rated DC Voltage 32 volts
Rated Current 8 amps 8 amps
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2328-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details