SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter TA45-ABTBLJ05C0

Description
CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:TA45 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:TA45 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter - 91F6158 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter
91F6158
Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter 91F6158
CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:TA45 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

CIRCUIT BREAKER, THERmAL, 1P, 240V, 500mA; Product Range:TA45 Series; Current Rating:500mA; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6158
Product Name Circuit Breaker, Thermal, 1P, 240V, 500Ma; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-1423673-9 - TE Connectivity
Specs
Rated Current 20 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910062 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 486-3055-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers