SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter TA45-A126L100C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:250V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter - 91F6167 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter
91F6167
Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter 91F6167
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:TA45 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 91F6167
Product Name Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1-62-4-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D3UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 3 amps
View Details
5 suppliers
Circuit Breakers - AS168X-CB1G005-ND - DigiKey
Specs
Rated Current 0.5000 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details