The Circuit Breaker, Thermal, 3P, 240V, 7.5A from the Schurter TA35 series is designed for general industrial use as a supplementary protector. It features a rated voltage of 240V AC and a rated current of 7.5A. The device is equipped with a positively trip-free release mechanism and offers snap-in mounting for easy installation. It is compliant with several standards, including IEC 60934, UL 1077, and CSA C22.2 235, ensuring reliability and safety in various applications. This circuit breaker is suitable for use in power tools, industrial equipment, medical devices, and commercial kitchen appliances. It has a dielectric strength of over 2500V at 50Hz and can withstand mechanical endurance of up to 50,000 cycles. The operating temperature range is from -30°C to +60°C, making it versatile for different environments. The product also has an IP40 degree of protection for accessible areas and IP00 for terminal sides, indicating its suitability for indoor applications. Engineers considering this product should note its robust performance characteristics and compliance with industry standards, making it a reliable choice for various electrical protection needs.
CIRCUIT BREAKER, THERMAL, 3P, 240V, 7.5A; Product Range:TA35 Series; Current Rating:7.5A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 35M4287 |
| Product Name | Circuit Breaker, Thermal, 3P, 240V, 7.5A; Product Range Schurter |
| Rated AC Voltage | 240 volts |