SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 3A; Product Range Schurter TA35-CKDWF030C0

Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 3A; Product Range Schurter - 35M4254 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 3A; Product Range Schurter
35M4254
Circuit Breaker, Thermal, 3P, 240V, 3A; Product Range Schurter 35M4254
CIRCUIT BREAKER, THERMAL, 3P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 3P, 240V, 3A; Product Range:TA35 Series; Current Rating:3A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4254
Product Name Circuit Breaker, Thermal, 3P, 240V, 3A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data