SCHURTER Inc Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter TA35-CKDRF060C0

Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter - 35M4293 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter
35M4293
Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter 35M4293
CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 3P, 240V, 6A; Product Range:TA35 Series; Current Rating:6A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4293
Product Name Circuit Breaker, Thermal, 3P, 240V, 6A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 415 volts
Rated Current 16 amps
Rated Breaking Capacity 10000 amps
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-4929-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details