SCHURTER Inc Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter TA35-CBTWF200C0

Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter - 35M4232 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter
35M4232
Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter 35M4232
CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 2P, 240V, 20A; Product Range:TA35 Series; Current Rating:20A; No. of Poles:2 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4232
Product Name Circuit Breaker, Thermal, 2P, 240V, 20A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 10A - QLB-103-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-5155-ND - DigiKey
Specs
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Rocker
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details