SCHURTER Inc Circuit Breakers 4404.0062

Description
Circuit Breaker Thermal 16A 240V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 16A 240V AC 32V DC Push to Reset Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3853-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3853-ND
Circuit Breakers 486-3853-ND
Circuit Breaker Thermal 16A 240V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 16A 240V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 16A; Product Range Schurter - 67M8958 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 16A; Product Range Schurter
67M8958
Thermal Circuit Breaker, 1 Pole, 16A; Product Range Schurter 67M8958
THERMAL CIRCUIT BREAKER, 1 POLE, 16A; Product Range:T9-611 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 16A; Product Range:T9-611 Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Snap In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-3853-ND 67M8958
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 16A; Product Range Schurter
Rated Current 16 amps 16 amps
Trip System Type Thermal
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Approvals / Ratings CSA C22.2 No 235, EN 60934, GB 17701, IEC 60934, UL1077
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Single Pole Supplementary C-Trip Circuit Breakers - 1CU1R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers