T9-817 is a thermal, 1-pole circuit breaker with THT terminals for PCB mounting, designed for use in power supplies, industrial appliances, HVAC, and household equipment. It is available in rated currents from 4 A to 12 A, with a maximum AC voltage of 240 V and DC voltage of 48 V. The device features a resettable, cycling trip-free release mechanism and a compact design. It is mounted vertically with through-hole soldering and weighs approximately 12.5 g. The front side has an IP40 degree of protection. The part meets IEC 60934, UL 1077, CSA C22.2 No. 235, and GB 17701 standards, and complies with CE, UKCA, RoHS, China RoHS, and REACH requirements. It has a dielectric strength of 1500 VAC and insulation resistance exceeding 1000 MΩ at 500 VDC.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T9-817 |
| Product Name | Circuit Breaker for Equipment thermal vertical, THT terminals for PCB mounting, 1 pole |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 48 volts |
| Rated Current | 4 to 12 amps |
| Trip System Type | Thermal |