SCHURTER Inc Circuit Breakers 4404.0084

Description
T9 CIRCUIT BREAKER 3A
Request a Quote Datasheet
Description
T9 CIRCUIT BREAKER 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4404.0084-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4404.0084-ND
Circuit Breakers 486-4404.0084-ND
T9 CIRCUIT BREAKER 3A

T9 CIRCUIT BREAKER 3A

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter - 29Y3194 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter
29Y3194
Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter 29Y3194
THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:T9-211 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 3A; Product Range:T9-211 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4404.0084-ND 29Y3194
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 3A; Product Range Schurter
Rated Current 3 amps 3 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UZ - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 25 amps
View Details
Circuit Breakers - T11-818-0.2-ND - DigiKey
Specs
Rated Current 0.2000 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details