SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter T9-711C-10

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:T9 -711 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:T9 -711 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter - 71M0543 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter
71M0543
Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter 71M0543
CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:T9 -711 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 10A; Product Range:T9 -711 Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 71M0543
Product Name Circuit Breaker, Thermal, 1P, 240V, 10A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1423674-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1REC5-64-4-8-9.5-ND - DigiKey
Specs
Rated Current 9.4 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Thermal Breakers - 2215594 - RS Components, Ltd.
Specs
Rated Current 20 amps
Number of Poles 1
Terminal Type Snap-In
View Details
3 suppliers