SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter T9-611P-12A

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9-611 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9-611 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter - 88K1279 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter
88K1279
Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter 88K1279
CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9-611 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 12A; Product Range:T9-611 Series; Current Rating:12A; No. of Poles:1 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 88K1279
Product Name Circuit Breaker, Thermal, 1P, 240V, 12A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU30R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-2787-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details