The T9-611 is a thermal, snap-in 1-pole circuit breaker for equipment protection in power supplies, appliances, and HVAC systems. It mounts through panels 0.8-2.0 mm thick with 6.3 × 0.8 mm quick-connect terminals. Rated currents range from 3 A to 16 A, with 240 V AC and up to 48 V DC ratings. It operates from -5 °C to 60 °C, with correction factors applied for ambient temperature derating. The device meets IEC 60934, UL 1077, CSA C22.2 No. 235, and GB 17701 standards and holds VDE, UL, and CCC approvals. It has a 2 kA short-circuit capacity, 1500 VAC dielectric strength, and >1000 MΩ insulation resistance at 500 VDC. Weight is 9-13 g, and the front side offers IP40 protection. The part is RoHS, REACH, CE, and UKCA compliant.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T9-611 |
| Product Name | Circuit Breaker for Equipment thermal, Snap-in type, Fuseholder style, 1 pole |
| Rated AC Voltage | 240 volts |
| Rated DC Voltage | 32 to 48 volts |
| Rated Current | 3 to 16 amps |
| Trip System Type | Thermal |