The T13-212 is a thermal, reset-type, 1-pole circuit breaker with screw terminals for use in power supplies, power tools, and household appliances. It has a threaded neck and is rated for AC voltages up to 277 V and DC 28 V, with a current range of 0.05 A to 30 A. Short-circuit capacity is 8 × In for currents below 7 A, 400 A otherwise, and it withstands 1.5 kV at 50 Hz. It meets IEC 60934, UL 1077, CSA C22.2 No. 235, and GB 17701 standards. The front side offers IP40 protection, and the threaded neck has an M4 x 1.5 thread with a maximum torque of 1.5 Nm. Weight is approximately 10 g.
Description
Unique Selling Proposition
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | T13-212 |
| Product Name | Circuit Breaker for Equipment thermal, Threaded neck type, Reset type, Screw terminals |
| Rated AC Voltage | 240 to 277 volts |
| Rated DC Voltage | 28 volts |
| Rated Current | 0.0500 to 30 amps |
| Trip System Type | Thermal |