Description
Panel mount
Snap-in version front side
Strip block from 2 up to 6 outlets type F
Bus bar for L/N/PE
Solder pin / quick connect terminals 6.3 x 0.8 / 4.8 x 0.8 mm
Unique Selling Proposition
Compact design
Prewired blocks with 2, 4 or 6 outlets
Cord retention for cordsets with V-Lock
Color coding in black, grey or white
Characteristics
Compact solution for intelligent PDU applications
Suitable for use in equipment according to IEC/UL 62368-1
Other versions on request
Other panel thicknesses: S = 1.0 - 3.0 mm
Other terminals on request
Individual live contact
The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units
Description
- Panel mount
- Snap-in version front side
- Strip block from 2 up to 6 outlets type F
- Bus bar for L/N/PE
- Solder pin / quick connect terminals 6.3 x 0.8 / 4.8 x 0.8 mm
Unique Selling Proposition
- Compact design
- Prewired blocks with 2, 4 or 6 outlets
- Cord retention for cordsets with V-Lock
- Color coding in black, grey or white
Characteristics
- Compact solution for intelligent PDU applications
- Suitable for use in equipment according to IEC/UL 62368-1
Other versions on request
- Other panel thicknesses: S = 1.0 - 3.0 mm
- Other terminals on request
- Individual live contact
The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units