Win Source Part Number: 1201345-PFSM.030.2
Category: Circuit Protection>PTC Resettable Fuses
Series: PFSM
Type: Polymeric
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Thickness (Max): 0.125" (3.18mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 300 mA
Current - Trip (It): 600 mA
Time to Trip: 3 s
Package / Case: 2-SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.289" L x 0.214" W (7.36mm x 5.44mm)
Resistance - Initial (Ri) (Min): 900 mOhms
Resistance - Post Trip (R1) (Max): 4.8 Ohms
Alternative Parts (Cross-Reference): PFSM-030.2; PFSM.030.2.; PFSM030.2;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: SCHURTER Inc.
Other Names: 486-1174-6,486-1174-
Base Product Number: PFSM.030
Approval Agency: cURus, TUV
Polymeric PTC Resettable Fuse 60V 300mA Ih Surface Mount 2-SMD
Polymeric PTC Resettable Fuse 60V 300mA Ih Surface Mount 2-SMD
Polymeric PTC Resettable Fuse 60V 300mA Ih Surface Mount 2-SMD
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1201345-PFSM.030.2 | 486-1174-2-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |