SCHURTER Inc LED Holder angled with 3 mm LED PBL

Description
Description PCB Terminals angled For 3 mm LED's
Request a Quote
Description
Description PCB Terminals angled For 3 mm LED's
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PBL is an angled LED holder designed for 3 mm LEDs, with terminals configured for PCB mounting. It operates from -25 to 85 °C and stores from -55 to 100 °C. The holder accepts LEDs with maximum forward current of 30 mA, forward voltage up to 3.0 V, and power dissipation up to 100 mW, with a viewing angle of 60°. Solderability meets IEC 60068-2-20, Test Ta, method 1 (235 °C / 2 sec), and resistance to soldering heat meets Test Tb, method 1A (260 °C / 5 sec). It complies with RoHS 2011/65/EU and REACH Regulation (EC) No 1907/2006. The unit is housed in a thermoplastic socket and measures 14.2 mm in length, 11 mm in width, and 9.2 mm in height. Packaging is in quantities of 100 pcs.

Datasheet Summary
Powered by GS/AI

PBL is an angled LED holder designed for 3 mm LEDs, with terminals configured for PCB mounting. It operates from -25 to 85 °C and stores from -55 to 100 °C. The holder accepts LEDs with maximum forward current of 30 mA, forward voltage up to 3.0 V, and power dissipation up to 100 mW, with a viewing angle of 60°. Solderability meets IEC 60068-2-20, Test Ta, method 1 (235 °C / 2 sec), and resistance to soldering heat meets Test Tb, method 1A (260 °C / 5 sec). It complies with RoHS 2011/65/EU and REACH Regulation (EC) No 1907/2006. The unit is housed in a thermoplastic socket and measures 14.2 mm in length, 11 mm in width, and 9.2 mm in height. Packaging is in quantities of 100 pcs.

Suppliers

Company
Product
Description
Supplier Links
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Santa Rosa, CA, United States
LED Holder angled with 3 mm LED
PBL
LED Holder angled with 3 mm LED PBL
Description PCB Terminals angled For 3 mm LED's

Description

  • PCB
  • Terminals angled
  • For 3 mm LED's
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category LED Mounts and Lenses
Product Number PBL
Product Name LED Holder angled with 3 mm LED
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LEDs - Spacers, Standoffs - 486-4271-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers
LEDs - Spacers, Standoffs - 486-4620-ND - DigiKey
Specs
LED Hardware LED Spacer
Color Black
View Details
2 suppliers