SCHURTER Inc PB 1101 Test Jack, PCB Mounting, Ø 2 mm, 10 A PB 1101

Description
Description PCB,: Test Jack, Diameter 2.0 mm measuring and testing during operation Open, close with test probe Resilient contacts, gold plated
Request a Quote
Description
Description PCB,: Test Jack, Diameter 2.0 mm measuring and testing during operation Open, close with test probe Resilient contacts, gold plated
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PB 1101 is a PCB-mounted test jack with a 2.0 mm diameter contact, rated for 10 A continuous current and 110 W switching power at 2 A or 75 VDC. It features gold-plated contacts with a 0.5 µm thickness, contact resistance under 7 mΩ, and dielectric strength exceeding 3 kV AC. The insulating housing is made of thermoplastic (PC) compliant with UL 94V-2, and the operating temperature range is -25 °C to 70 °C. It meets IEC/UL 62368-1 safety standards and complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. The unit measures 7.6 ± 0.1 mm in length and weighs 0.5 g.

Datasheet Summary
Powered by GS/AI

PB 1101 is a PCB-mounted test jack with a 2.0 mm diameter contact, rated for 10 A continuous current and 110 W switching power at 2 A or 75 VDC. It features gold-plated contacts with a 0.5 µm thickness, contact resistance under 7 mΩ, and dielectric strength exceeding 3 kV AC. The insulating housing is made of thermoplastic (PC) compliant with UL 94V-2, and the operating temperature range is -25 °C to 70 °C. It meets IEC/UL 62368-1 safety standards and complies with RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. The unit measures 7.6 ± 0.1 mm in length and weighs 0.5 g.

Suppliers

Company
Product
Description
Supplier Links
PB 1101 Test Jack, PCB Mounting, Ø 2 mm, 10 A - PB 1101 - SCHURTER Inc
Santa Rosa, CA, United States
PB 1101 Test Jack, PCB Mounting, Ø 2 mm, 10 A
PB 1101
PB 1101 Test Jack, PCB Mounting, Ø 2 mm, 10 A PB 1101
Description PCB,: Test Jack, Diameter 2.0 mm measuring and testing during operation Open, close with test probe Resilient contacts, gold plated

Description

  • PCB,:
  • Test Jack, Diameter 2.0 mm
  • measuring and testing during operation
  • Open, close with test probe
  • Resilient contacts, gold plated
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Test Points
Product Number PB 1101
Product Name PB 1101 Test Jack, PCB Mounting, Ø 2 mm, 10 A
Type / Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PBD 1211 Test Jack, PCB Mounting, Ø 2 mm, 6.3 A, flux-proof - PBD 1211 - SCHURTER Inc
Specs
Type / Mounting Surface Mount
Rated Current 6.3 amps
Mtg. Hole Diameter 0.0787 inch (2 mm)
View Details
Test Points - 486-3654-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
Test Points - 486-7057-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details
Test Points - 486-7056-ND - DigiKey
Specs
Type / Mounting Thru-Hole
Packaging Method Bulk
View Details