SCHURTER Inc Power Entry Modules (PEM) KMF1.1293.11

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4102-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4102-ND
Power Entry Modules (PEM) 486-4102-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter - 24C7809 - Newark, An Avnet Company
Chicago, IL, United States
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
24C7809
Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter 24C7809
IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:KMF Series RoHS Compliant: Yes

IEC POWER CONNECTOR, C14 INLET, 10A; IEC Connector Type:IEC C14 Inlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Panel Mount; Product Range:KMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4102-ND 24C7809
Product Name Power Entry Modules (PEM) Iec Power Connector, C14 Inlet, 10A; Iec Connector Type Schurter
Mounting Panel Mount, Snap-In Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details